Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
SMC CORPORATION OF AMERICA
CDJP2B16-10D -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDJP2B16-10D
Description
Double acting pin cylinder 16mm x 10mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Double acting pin cylinder 16mm x 10mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Piston Rod Cylinders
547506
Pneumatic Piston Rod Cylinders
547506
Double acting pin cylinder 16mm x 10mm
Double acting pin cylinder 16mm x 10mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Cylinders
Product Number
547506
Product Name
Pneumatic Piston Rod Cylinders
Stroke
0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
7/16 Inch Bore Air Cylinder
2-600
Specs
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Compact Automation
Standard Metric Air Cylinders
Specs
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details
Festo Corporation
Compact air cylinder
ADN-20-60-A-P-A
Specs
Stroke
2.36 inch (60 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2
suppliers
RS Components, Ltd.
Pneumatic Piston Rod Cylinders
1214694
Specs
Stroke
0.3937 inch (10 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details