SMC CORPORATION OF AMERICA
CD85F16-25-B -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CD85F16-25-B
Description
SMC CD85F16-25-B
Request a Quote
Email Supplier
Description
SMC CD85F16-25-B
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
8388702
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
8388702 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7500 inch (19.05 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details