SMC CORPORATION OF AMERICA
CD55B50-25 -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CD55B50-25
Description
SMC CD55B50-25
Request a Quote
Email Supplier
Description
SMC CD55B50-25
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
164602
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
164602 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
9300 lbs (4218 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
1.18 inch (30 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details