SMC CORPORATION OF AMERICA
CD55B32-60 -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CD55B32-60
Description
SMC CD55B32-60
Request a Quote
Email Supplier
Description
SMC CD55B32-60
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
9076618
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
9076618 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
15.29 lbs (6.93 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 to 3.94 inch (12 to 100 mm)
View Details