SMC CORPORATION OF AMERICA
CD55B20-15 -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CD55B20-15
Description
SMC CD55B20-15
Request a Quote
Email Supplier
Description
SMC CD55B20-15
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
164343
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
164343 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.5906 inch (15 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7874 inch (20 mm)
Rated Load/Force
109 lbs (49.24 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
0.1575 to 1.18 inch (4 to 30 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.3150 to 2.48 inch (8 to 63 mm)
View Details