SMC Corporation of America AS3500-N02

Description
Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 1/4 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female
Request a Quote
Description
Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 1/4 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8436814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 1/4 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female

Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = NPT 1/4 Female
Outlet Port Type = Threaded
Threaded Outlet Port = NPT 1/4 Female
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa
Threaded Outlet Thread Standard = NPT
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8436814
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
5K Lee Jet® Single-Orifice RestrictorLee Jet -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Double block and bleed, dual chamber orifice fitting - FPD220 - ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Media Hydraulic
View Details