SMC Corporation of America AS3301F-03-06S

Description
Flow regulators with one-touch connections. Stainless steel series. Straight version. Exhaust adjustment. For nylon or polyurethane pipes. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 3/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 3/8 Male Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote
Description
Flow regulators with one-touch connections. Stainless steel series. Straight version. Exhaust adjustment. For nylon or polyurethane pipes. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 3/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 3/8 Male Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow regulators with one-touch connections. Stainless steel series. Straight version. Exhaust adjustment. For nylon or polyurethane pipes. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 3/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 3/8 Male Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R

Flow regulators with one-touch connections. Stainless steel series. Straight version. Exhaust adjustment. For nylon or polyurethane pipes.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 3/8 Male
Outlet Port Type = Threaded, Tube
Threaded Outlet Port = R 3/8 Male
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 209626
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Insert Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.3130 inch (7.95 mm)
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
Fixed Orifice Flow Control - MIL-FOFC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Max Pressure 200 psi (141 m H2O)
View Details
 - 5113943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 3/4 in, 15mm
Fitting / Connection Size BSP 3/4 in, 15mm
View Details