SMC Corporation of America AS3201F-U03-10

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1975438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Inlet Thread Size = 3/8 in

Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360°
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Outlet Port Type = Threaded, Tube
Tube Outlet Port = 10mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Gender = Male
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Size = 3/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1975438
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Gem high-pressure water nozzle -  - Suzhou Sujing Crystal Element Co.,Ltd
Suzhou Sujing Crystal Element Co.,Ltd
Specs
Media Water
Material Sapphire
Applications Nozzles
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
 - 1214349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Orifice Assembly, Type B - B-27-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details