SMC Corporation of America AS2211F-02-08SA

Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/4 in
Request a Quote
Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/4 in

Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters.
Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed.
Manufacturer Series = AS
Type = Supply
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/4
Outlet Port Type = Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Threaded Inlet Thread Standard = R
Threaded Inlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270866
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
High Pressure 375 Multi-Orifice Bender Jet Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.3750 inch (9.52 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-17-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details