SMC Corporation of America AS2201F-N01-07S

Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/8 Outlet Port Type = Tube Tube Outlet Port = 1/4in Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = NPT Threaded Inlet Thread Size = 1/8 in
Request a Quote
Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/8 Outlet Port Type = Tube Tube Outlet Port = 1/4in Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = NPT Threaded Inlet Thread Size = 1/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8258572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/8 Outlet Port Type = Tube Tube Outlet Port = 1/4in Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = NPT Threaded Inlet Thread Size = 1/8 in

Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters.
Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = NPT 1/8
Outlet Port Type = Tube
Tube Outlet Port = 1/4in
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Threaded Inlet Thread Standard = NPT
Threaded Inlet Thread Size = 1/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8258572
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure 250 H Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-12-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
 - 1215795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details