SMC Corporation of America AS2201F-02-10SA

Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Outlet Port Type = Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/4 in
Request a Quote
Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Outlet Port Type = Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Outlet Port Type = Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/4 in

Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters.
Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/4
Outlet Port Type = Tube
Tube Outlet Port = 10mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Threaded Inlet Thread Standard = R
Threaded Inlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270816
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 3mm
Fitting / Connection Size 3mm
View Details
Precision Sapphire Orifices - Compression Connections - A-MC4-30-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details
Orifice flange assemblies - FPD160 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Male Pipe Thread to Barb, Jewel Orifice - MPAHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Max Pressure 100 psi (70.38 m H2O)
View Details