SMC Corporation of America AS2201F-01-04

Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/8 in
Request a Quote
Description
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8258550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa Threaded Inlet Thread Standard = R Threaded Inlet Thread Size = 1/8 in

Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters.
Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/8
Outlet Port Type = Tube
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Threaded Inlet Thread Standard = R
Threaded Inlet Thread Size = 1/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8258550
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
High Pressure High Watt Jet Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details