SMC Corporation of America AS2052F-07

Description
Speed Control, In-Line, 1/4" Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote
Description
Speed Control, In-Line, 1/4" Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speed Control, In-Line, 1/4" Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

Speed Control, In-Line, 1/4" Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270765
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
Kilowatt Jet Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2810 inch (7.14 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details