SMC Corporation of America AS2002F-04

Description
Speed Control, In-Line, 4mm Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote
Description
Speed Control, In-Line, 4mm Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speed Control, In-Line, 4mm Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

Speed Control, In-Line, 4mm Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270755
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection 6mm
Fitting / Connection Size 6mm
View Details
2500 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details