SMC CORPORATION OF AMERICA
AS2001F-06 -- SPEED CONTROL, FLOW CONTROL, IN-LINE, FOR 6MM TUBE
SMC Corporation of America
Speed Control, Flow Control, in-line, for 6mm tube
AS2001F-06
Description
Minimize Installation Time and Cost
Operating Pressure 145 psi
Retainer Prevents Accidental Loss of Needle
Description
Minimize Installation Time and Cost
Operating Pressure 145 psi
Retainer Prevents Accidental Loss of Needle
Suppliers
Speed Control, Flow Control, in-line, for 6mm tube
70071329
Minimize Installation Time and Cost
Operating Pressure 145 psi
Retainer Prevents Accidental Loss of Needle
- Minimize Installation Time and Cost
- Operating Pressure 145 psi
- Retainer Prevents Accidental Loss of Needle
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Fittings |
|
Product Number
|
70071329 |
|
Product Name
|
Speed Control, Flow Control, in-line, for 6mm tube |
|
Fitting Type
|
Tube Fitting; Tee Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Fitting Type
Tube Fitting
Material
Fluororesin
Temperature
-328 to 500 F (-200 to 260 C)
View Details
Fitting Type
Tube Fitting
Material
Steel; Stainless; High-alloy stainless steel
Temperature
32 to 140 F (0 to 60 C)
View Details
Fitting Type
Tube Fitting; Adapter Fitting; Coupling Fitting
Connection Type
Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
Material
Brass/Bronze
View Details
Kuriyama of America, Inc.
Fitting Type
Hose Fitting; Coupling Fitting
Connection Type
Tube - Male English Straight Thread
Material
Steel
View Details