SMC Corporation of America AS2000-N01

Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 1/8 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female
Request a Quote
Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 1/8 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8436804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 1/8 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female

Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5)
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = NPT 1/8 Female
Outlet Port Type = Threaded
Threaded Outlet Port = NPT 1/8 Female
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa
Threaded Outlet Thread Standard = NPT
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8436804
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Orifice Assembly, Type B - B-81-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
1/8-27 NPT Thread to Barb, Orifice - MPAH-8_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Material Brass; Stainless
View Details
 - 5113937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 1/2 in, 15mm
Fitting / Connection Size BSP 1/2 in, 15mm
View Details
High Pressure 156 Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1560 inch (3.96 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details