Regulators for controlling the flow of compressed air to pneumatic actuators. SMCâs AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters.
Meter in operation. Large handle makes precise adjustment easy. Lighter than existing version. Greater clearance between tubing and base fitting makes tube fitting easier. Easier and faster to adjust 8 seconds compared to 17 for current version. Impact resistant one-push locking . Colour coded dial for easy identification of meter in or meter out at a distance. Compact - Less than 2mm height difference between fully open and fully closed.
Manufacturer Series = AS
Type = Supply
Inlet Port Type = Threaded
Threaded Inlet Port = M5 x 0.8 Male
Outlet Port Type = Tube
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = Metric
| RS Components, Ltd. | |
|---|---|
| Product Category | Flow Orifices and Flow Restrictors |
| Product Number | 8270939 |
| Fitting Type | Supply |