SMC Corporation of America AS1002F-01

Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 1/8in Outlet Port Type = Tube Tube Outlet Port = 1/8in Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Request a Quote
Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 1/8in Outlet Port Type = Tube Tube Outlet Port = 1/8in Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8258610 - RS Components, Ltd.
Corby, Northants, United Kingdom
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 1/8in Outlet Port Type = Tube Tube Outlet Port = 1/8in Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa

AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 1/8in
Outlet Port Type = Tube
Tube Outlet Port = 1/8in
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8258610
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-22-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details
Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details
Fixed Orifice Flow Control - MIL-FOFC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Max Pressure 200 psi (141 m H2O)
View Details
2500 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details