SMC Corporation of America Pneumatic Filter AF4000-06D

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR FILTER, 3/4" NPT PORT SIZE, 150 PSI, 1.0 MPA, W/ AUTO DRAIN, 6000 L/MIN, NBR SEALS, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR FILTER, 3/4" NPT PORT SIZE, 150 PSI, 1.0 MPA, W/ AUTO DRAIN, 6000 L/MIN, NBR SEALS, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 1325414 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
1325414
Pneumatic Filter 1325414
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR FILTER, 3/4" NPT PORT SIZE, 150 PSI, 1.0 MPA, W/ AUTO DRAIN, 6000 L/MIN, NBR SEALS, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR FILTER, 3/4" NPT PORT SIZE, 150 PSI, 1.0 MPA, W/ AUTO DRAIN, 6000 L/MIN, NBR SEALS, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 1325414
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly with 60PPI Media - 09450-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details