SMC Corporation of America Pneumatic Filter AF40-06D-2-A

Description
AIR FILTER, FILTER, AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER, FILTER, AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 52724129 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
52724129
Pneumatic Filter 52724129
AIR FILTER, FILTER, AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER, FILTER, AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 52724129
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
HVAC Air Filters - 2560524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details