SMC Corporation of America Pneumatic Filter AF20-N02B-Z-A

Description
AF MASS PRO 1/4 MODULAR (NPT) , AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY
Description
AF MASS PRO 1/4 MODULAR (NPT) , AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 37624768 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
37624768
Pneumatic Filter 37624768
AF MASS PRO 1/4 MODULAR (NPT) , AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY

AF MASS PRO 1/4 MODULAR (NPT) , AF MASS PRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 37624768
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details