SMC Corporation of America Pipe and Coupling AD48

Description
AUTO DRAIN, AF MASS PRO, 10 MM FITTING, NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO DRAIN, AF MASS PRO, 10 MM FITTING, NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 1320183 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
1320183
Pipe and Coupling 1320183
AUTO DRAIN, AF MASS PRO, 10 MM FITTING, NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY

AUTO DRAIN, AF MASS PRO, 10 MM FITTING, NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pipe and Coupling -  - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
Pipe and Coupling
SMC Machine Parts AD48

SMC Machine Parts AD48

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 1320183
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details