Smartmore Corporation Limited Interface Converter RJ45-CONV

Description
(1)Both front and back are RJ45 interfaces, which are used for network connection; (2)Dust-proof cover to prevent dust from entering when not in use for a long time; (3) Ultra Five Cables and Six Cables can be Used; (4)It can be directly installed on the open panel and installed with round holes, avoiding the trouble of processing square holes; (5)With shielding, excellent anti-interference performance.
Description
(1)Both front and back are RJ45 interfaces, which are used for network connection; (2)Dust-proof cover to prevent dust from entering when not in use for a long time; (3) Ultra Five Cables and Six Cables can be Used; (4)It can be directly installed on the open panel and installed with round holes, avoiding the trouble of processing square holes; (5)With shielding, excellent anti-interference performance.

Suppliers

Company
Product
Description
Supplier Links
Interface Converter - RJ45-CONV - Smartmore Corporation Limited
Shatin, N.T, Hong Kong
Interface Converter
RJ45-CONV
Interface Converter RJ45-CONV
(1)Both front and back are RJ45 interfaces, which are used for network connection; (2)Dust-proof cover to prevent dust from entering when not in use for a long time; (3) Ultra Five Cables and Six Cables can be Used; (4)It can be directly installed on the open panel and installed with round holes, avoiding the trouble of processing square holes; (5)With shielding, excellent anti-interference performance.

(1)Both front and back are RJ45 interfaces, which are used for network connection;
(2)Dust-proof cover to prevent dust from entering when not in use for a long time;
(3) Ultra Five Cables and Six Cables can be Used;
(4)It can be directly installed on the open panel and installed with round holes, avoiding the trouble of processing square holes;
(5)With shielding, excellent anti-interference performance.

Supplier's Site

Technical Specifications

  Smartmore Corporation Limited
Product Category Electrical Connectors
Product Number RJ45-CONV
Product Name Interface Converter
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Din Rail, Channel - 2946-2002-2218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Female to Double Binding Post, Adapter - 9411 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details