TEMPERATURE SENSOR, 0.005C, 1.2C, TO-92-3; IC Output Type:Digital; Sensing Accuracy Range:± 1.2°C; Sensing Temperature Min:-45°C; Sensing Temperature Max:+130°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.75V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 24M7550 |
| Product Name | Temperature Sensor, 0.005C, 1.2C, To-92-3; Ic Output Type Smartec |
| Sensor Type | Temperature |