Smart Cable Company Computer Cable, Serial, 10Ft, White; Connector Type A Smart Cable SC880

Description
COMPUTER CABLE, SERIAL, 10FT, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:SC Series RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:SC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, White; Connector Type A Smart Cable - 19M4606 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, White; Connector Type A Smart Cable
19M4606
Computer Cable, Serial, 10Ft, White; Connector Type A Smart Cable 19M4606
COMPUTER CABLE, SERIAL, 10FT, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:SC Series RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, WHITE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:SC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M4606
Product Name Computer Cable, Serial, 10Ft, White; Connector Type A Smart Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details