Smart Cable Company Computer Cable, Serial, 10Ft, Yellow; Connector Type A Smart Cable SC845

Description
COMPUTER CABLE, SERIAL, 10FT, YELLOW; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:SC Series; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, YELLOW; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:SC Series; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Yellow; Connector Type A Smart Cable - 16F9027 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Yellow; Connector Type A Smart Cable
16F9027
Computer Cable, Serial, 10Ft, Yellow; Connector Type A Smart Cable 16F9027
COMPUTER CABLE, SERIAL, 10FT, YELLOW; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:SC Series; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, YELLOW; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:SC Series; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F9027
Product Name Computer Cable, Serial, 10Ft, Yellow; Connector Type A Smart Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6877A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details