Smart Cable Company Belden 83264 Cable, Rg179 Coax 75 Ohm Smart Cable RG-179

Description
BELDEN 83264 CABLE, RG179 COAX 75 OHM
Description
BELDEN 83264 CABLE, RG179 COAX 75 OHM

Suppliers

Company
Product
Description
Supplier Links
Belden 83264 Cable, Rg179 Coax 75 Ohm Smart Cable - 96H8705 - Newark, An Avnet Company
Chicago, IL, United States
Belden 83264 Cable, Rg179 Coax 75 Ohm Smart Cable
96H8705
Belden 83264 Cable, Rg179 Coax 75 Ohm Smart Cable 96H8705
BELDEN 83264 CABLE, RG179 COAX 75 OHM

BELDEN 83264 CABLE, RG179 COAX 75 OHM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96H8705
Product Name Belden 83264 Cable, Rg179 Coax 75 Ohm Smart Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers