Smart Cable Company Cable Assy, Sma R/a Plug-Plug, 12; Connector To Connector Smart Cable PE3987-12EQ

Description
CABLE ASSY, SMA R/A PLUG-PLUG, 12"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316-DS; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:
Description
CABLE ASSY, SMA R/A PLUG-PLUG, 12"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316-DS; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma R/a Plug-Plug, 12; Connector To Connector Smart Cable - 25AK2050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Plug, 12; Connector To Connector Smart Cable
25AK2050
Cable Assy, Sma R/a Plug-Plug, 12; Connector To Connector Smart Cable 25AK2050
CABLE ASSY, SMA R/A PLUG-PLUG, 12"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316-DS; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

CABLE ASSY, SMA R/A PLUG-PLUG, 12"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316-DS; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AK2050
Product Name Cable Assy, Sma R/a Plug-Plug, 12; Connector To Connector Smart Cable
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details