Smart Cable Company Category 5E Cable Assembly; Lan Category Smart Cable CAT5ESH-3G

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Smart Cable - 42M1254 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Smart Cable
42M1254
Category 5E Cable Assembly; Lan Category Smart Cable 42M1254
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:White; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42M1254
Product Name Category 5E Cable Assembly; Lan Category Smart Cable
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details