Smalley Retaining Ring XDH-256

Description
Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley offers eight series of snap rings from stock: Over 1,000 stock sizes Inch and Metric series rings available Stocked from .375” to 10” diameters, 13 mm to 300 mm Customs available from .200” to 120” New series, interchangeable with Eaton® rings Eaton Style Snap Rings Smalley offers 4 series of Eaton style snap rings from stock. Smalley's XAH, XAS, XDH and XDS series contain over 300 rings that are interchangeable with Eaton Rings. XAH & XAS XDH & XDS Standard Parts .375” – 10” Diameters Carbon and Stainless Steel The application below features an XAH series snap ring installed in an internal groove. The heavy-duty ring retains the bearing in the housing.
Request a Quote
Description
Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley offers eight series of snap rings from stock: Over 1,000 stock sizes Inch and Metric series rings available Stocked from .375” to 10” diameters, 13 mm to 300 mm Customs available from .200” to 120” New series, interchangeable with Eaton® rings Eaton Style Snap Rings Smalley offers 4 series of Eaton style snap rings from stock. Smalley's XAH, XAS, XDH and XDS series contain over 300 rings that are interchangeable with Eaton Rings. XAH & XAS XDH & XDS Standard Parts .375” – 10” Diameters Carbon and Stainless Steel The application below features an XAH series snap ring installed in an internal groove. The heavy-duty ring retains the bearing in the housing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retaining Ring - XDH-256 - Smalley
Lake Zurich, IL, USA
Retaining Ring
XDH-256
Retaining Ring XDH-256
Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley offers eight series of snap rings from stock: Over 1,000 stock sizes Inch and Metric series rings available Stocked from .375” to 10” diameters, 13 mm to 300 mm Customs available from .200” to 120” New series, interchangeable with Eaton® rings Eaton Style Snap Rings Smalley offers 4 series of Eaton style snap rings from stock. Smalley's XAH, XAS, XDH and XDS series contain over 300 rings that are interchangeable with Eaton Rings. XAH & XAS XDH & XDS Standard Parts .375” – 10” Diameters Carbon and Stainless Steel The application below features an XAH series snap ring installed in an internal groove. The heavy-duty ring retains the bearing in the housing.

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications.

Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers.

Smalley offers eight series of snap rings from stock:

  • Over 1,000 stock sizes
  • Inch and Metric series rings available
  • Stocked from .375” to 10” diameters, 13 mm to 300 mm
  • Customs available from .200” to 120”
  • New series, interchangeable with Eaton® rings

Eaton Style Snap Rings

Smalley offers 4 series of Eaton style snap rings from stock.

Smalley's XAH, XAS, XDH and XDS series contain over 300 rings that are interchangeable with Eaton Rings.

  • XAH & XAS
  • XDH & XDS

Standard Parts
.375” – 10” Diameters
Carbon and Stainless Steel

The application below features an XAH series snap ring installed in an internal groove. The heavy-duty ring retains the bearing in the housing.

Supplier's Site

Technical Specifications

  Smalley
Product Category Retaining Rings and Snap Rings
Product Number XDH-256
Product Name Retaining Ring
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Inch
Ring Load 12878 lbs (5840 kg)
Housing Diameter 2.56 inch (65.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-155 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-36 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - FH-072 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring - DNH-36 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details