Smalley Retaining Ring WSW-75

Description
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will reduce looseness and vibration in the assembly. Designed to fit into a groove, the WaveRing applies pressure in two directions: against the groove wall and against the assembly components. Single, double or multiple turns in the WaveRing are possible as well as a choice of materials, including our standard 17-7 PH stainless and carbon steel. Smalley offers two series of WaveRings from stock: WSW Series External, Shaft Rings available from .750" to 5" in carbon and 17-7 stainless steel WaveRing Bearing Preload Given the form of a retaining ring and the added functionality of a Wave Spring, the WaveRing both keeps the assembly together and preloads the bearing cage, eliminating vibration caused by high radial speeds.
Request a Quote
Description
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will reduce looseness and vibration in the assembly. Designed to fit into a groove, the WaveRing applies pressure in two directions: against the groove wall and against the assembly components. Single, double or multiple turns in the WaveRing are possible as well as a choice of materials, including our standard 17-7 PH stainless and carbon steel. Smalley offers two series of WaveRings from stock: WSW Series External, Shaft Rings available from .750" to 5" in carbon and 17-7 stainless steel WaveRing Bearing Preload Given the form of a retaining ring and the added functionality of a Wave Spring, the WaveRing both keeps the assembly together and preloads the bearing cage, eliminating vibration caused by high radial speeds.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retaining Ring - WSW-75 - Smalley
Lake Zurich, IL, USA
Retaining Ring
WSW-75
Retaining Ring WSW-75
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will reduce looseness and vibration in the assembly. Designed to fit into a groove, the WaveRing applies pressure in two directions: against the groove wall and against the assembly components. Single, double or multiple turns in the WaveRing are possible as well as a choice of materials, including our standard 17-7 PH stainless and carbon steel. Smalley offers two series of WaveRings from stock: WSW Series External, Shaft Rings available from .750" to 5" in carbon and 17-7 stainless steel WaveRing Bearing Preload Given the form of a retaining ring and the added functionality of a Wave Spring, the WaveRing both keeps the assembly together and preloads the bearing cage, eliminating vibration caused by high radial speeds.

The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will reduce looseness and vibration in the assembly.

Designed to fit into a groove, the WaveRing applies pressure in two directions: against the groove wall and against the assembly components. Single, double or multiple turns in the WaveRing are possible as well as a choice of materials, including our standard 17-7 PH stainless and carbon steel.

Smalley offers two series of WaveRings from stock:

  • WSW Series
    • External, Shaft Rings available from .750" to 5" in carbon and 17-7 stainless steel

WaveRing Bearing Preload

Given the form of a retaining ring and the added functionality of a Wave Spring, the WaveRing both keeps the assembly together and preloads the bearing cage, eliminating vibration caused by high radial speeds.

Supplier's Site

Technical Specifications

  Smalley
Product Category Retaining Rings and Snap Rings
Product Number WSW-75
Product Name Retaining Ring
Ring Type External
Ring Style Spring Steel
Design Units Inch
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNS-65 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-270 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-135 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-30 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details