Smalley Wave Spring

Description
Nested Spirawave springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. These forces increase proportionally to the number of turns. Now available as a standard series, they are able to replace stacks of single-turn wave springs when applications require higher loads than single-turns are capable of producing. Benefits of Nested Spirawave Springs When your application requires high forces in tight radial or axial spaces, a nested wave spring is a perfect solution. Two to three times the force of a single-turn wave spring Replaces stacks of single-turn springs Eliminates misalignment and uneven loading issues Lowers costs Quicker and simpler assembly times Sturdy and tangle-resistant design for automated handling Fast delivery on standard carbon and stainless parts from .500 – 4" or 16 – 100 mm Thousands available from stock for next day shipping Three week lead time on standard parts in non-stock quantities Custom parts from .157 – 120" (4 – 3000 mm) available in carbon, stainless, and exotic alloys
Request a Quote Datasheet
Description
Nested Spirawave springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. These forces increase proportionally to the number of turns. Now available as a standard series, they are able to replace stacks of single-turn wave springs when applications require higher loads than single-turns are capable of producing. Benefits of Nested Spirawave Springs When your application requires high forces in tight radial or axial spaces, a nested wave spring is a perfect solution. Two to three times the force of a single-turn wave spring Replaces stacks of single-turn springs Eliminates misalignment and uneven loading issues Lowers costs Quicker and simpler assembly times Sturdy and tangle-resistant design for automated handling Fast delivery on standard carbon and stainless parts from .500 – 4" or 16 – 100 mm Thousands available from stock for next day shipping Three week lead time on standard parts in non-stock quantities Custom parts from .157 – 120" (4 – 3000 mm) available in carbon, stainless, and exotic alloys
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wave Spring -  - Smalley
Lake Zurich, IL, USA
Wave Spring
Wave Spring
Nested Spirawave springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. These forces increase proportionally to the number of turns. Now available as a standard series, they are able to replace stacks of single-turn wave springs when applications require higher loads than single-turns are capable of producing. Benefits of Nested Spirawave Springs When your application requires high forces in tight radial or axial spaces, a nested wave spring is a perfect solution. Two to three times the force of a single-turn wave spring Replaces stacks of single-turn springs Eliminates misalignment and uneven loading issues Lowers costs Quicker and simpler assembly times Sturdy and tangle-resistant design for automated handling Fast delivery on standard carbon and stainless parts from .500 – 4" or 16 – 100 mm Thousands available from stock for next day shipping Three week lead time on standard parts in non-stock quantities Custom parts from .157 – 120" (4 – 3000 mm) available in carbon, stainless, and exotic alloys

Nested Spirawave springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. These forces increase proportionally to the number of turns. Now available as a standard series, they are able to replace stacks of single-turn wave springs when applications require higher loads than single-turns are capable of producing.

Benefits of Nested Spirawave Springs
When your application requires high forces in tight radial or axial spaces, a nested wave spring is a perfect solution.

  • Two to three times the force of a single-turn wave spring
  • Replaces stacks of single-turn springs
  • Eliminates misalignment and uneven loading issues
  • Lowers costs
  • Quicker and simpler assembly times
  • Sturdy and tangle-resistant design for automated handling
  • Fast delivery on standard carbon and stainless parts from .500 – 4" or 16 – 100 mm
  • Thousands available from stock for next day shipping
  • Three week lead time on standard parts in non-stock quantities
  • Custom parts from .157 – 120" (4 – 3000 mm) available in carbon, stainless, and exotic alloys
Supplier's Site Datasheet

Technical Specifications

  Smalley
Product Category Compression Springs
Product Name Wave Spring
Material Stainless Steel (optional feature); High Carbon Steel (optional feature)
End Configuration Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design (optional feature); Metric Design (optional feature)
Outer Diameter 0.5000 to 4 inch (12.7 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C043-M5 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Wave Spring - C137-L4 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Wave Spring - C137-M7 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Wave Spring - C100-H3 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details