Smalley Retaining Ring HH-200

Description
Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low profile Hoopsters are ideal for applications with thin wall cylinders. The ring ends flex for simplified assembly and removal with no custom tools required. Standard in Carbon and 302 Stainless Steel Coiled From Flat Wire - Not Stamped Suitable for Medium or Light Loads Stock sizes in both Imperial and Metric; .375" to 3" and 10 mm to 76 mm No Tooling Charges™ for Customs; .200" to 120" and 5 mm to 3000 mm Internal Hoopster Retaining Rings Smalley's Hoopster Retaining Rings are available with or without a removal provision. A removal provision is highly recommended when easy removal from the application is desired. No removal provision is designated with a "U" suffix. Application Thin Walled Cylinder HH Series with a Removal Provision HHU Series without a Removal Provision
Request a Quote
Description
Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low profile Hoopsters are ideal for applications with thin wall cylinders. The ring ends flex for simplified assembly and removal with no custom tools required. Standard in Carbon and 302 Stainless Steel Coiled From Flat Wire - Not Stamped Suitable for Medium or Light Loads Stock sizes in both Imperial and Metric; .375" to 3" and 10 mm to 76 mm No Tooling Charges™ for Customs; .200" to 120" and 5 mm to 3000 mm Internal Hoopster Retaining Rings Smalley's Hoopster Retaining Rings are available with or without a removal provision. A removal provision is highly recommended when easy removal from the application is desired. No removal provision is designated with a "U" suffix. Application Thin Walled Cylinder HH Series with a Removal Provision HHU Series without a Removal Provision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retaining Ring - HH-200 - Smalley
Lake Zurich, IL, USA
Retaining Ring
HH-200
Retaining Ring HH-200
Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low profile Hoopsters are ideal for applications with thin wall cylinders. The ring ends flex for simplified assembly and removal with no custom tools required. Standard in Carbon and 302 Stainless Steel Coiled From Flat Wire - Not Stamped Suitable for Medium or Light Loads Stock sizes in both Imperial and Metric; .375" to 3" and 10 mm to 76 mm No Tooling Charges™ for Customs; .200" to 120" and 5 mm to 3000 mm Internal Hoopster Retaining Rings Smalley's Hoopster Retaining Rings are available with or without a removal provision. A removal provision is highly recommended when easy removal from the application is desired. No removal provision is designated with a "U" suffix. Application Thin Walled Cylinder HH Series with a Removal Provision HHU Series without a Removal Provision

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel.

The low profile Hoopsters are ideal for applications with thin wall cylinders. The ring ends flex for simplified assembly and removal with no custom tools required.

  • Standard in Carbon and 302 Stainless Steel
  • Coiled From Flat Wire - Not Stamped
  • Suitable for Medium or Light Loads
  • Stock sizes in both Imperial and Metric; .375" to 3" and 10 mm to 76 mm
  • No Tooling Charges™ for Customs; .200" to 120" and 5 mm to 3000 mm

Internal Hoopster Retaining Rings

Smalley's Hoopster Retaining Rings are available with or without a removal provision. A removal provision is highly recommended when easy removal from the application is desired. No removal provision is designated with a "U" suffix.

Application

  • Thin Walled Cylinder
  • HH Series with a Removal Provision
  • HHU Series without a Removal Provision
Supplier's Site

Technical Specifications

  Smalley
Product Category Retaining Rings and Snap Rings
Product Number HH-200
Product Name Retaining Ring
Ring Type Internal
Ring Style Hoopster
Design Units Inch
Material Stainless Steel
Housing Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-310 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-112 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-23 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-105 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details