Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications.
Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers.
Smalley offers eight series of snap rings from stock:
Standard Parts
1/2" - 11" Diameters &
13 mm – 300 mm Diameters
Carbon and Stainless Steel
| Smalley | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | FS-082 |
| Product Name | Retaining Ring |
| Ring Type | External |
| Ring Style | Wire Formed Snap Rings |
| Design Units | Metric |
| Ring Load | 33076 lbs (15000 kg) |
| Text for Standards Conformance | DIN 471 |