SloanLED Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 120V, RED 951RR0X

Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.
Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 120V, RED - 70015159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 120V, RED
70015159
Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 120V, RED 70015159
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015159
Product Name Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 120V, RED
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details