SloanLED Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 24V, RED 951RR0D

Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.
Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 24V, RED - 70015157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 24V, RED
70015157
Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 24V, RED 70015157
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015157
Product Name Indicator,Pnl-Mnt;INDICATOR, JUMBO LIGHT, 7/8 MOUNTING HOLE, 24V, RED
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details