SloanLED Lamp, LED;Green;16000mcd;22mm;115VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000h 951GG3X

Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.
Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;Green;16000mcd;22mm;115VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000h - 70015158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;Green;16000mcd;22mm;115VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000h
70015158
Lamp, LED;Green;16000mcd;22mm;115VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000h 70015158
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015158
Product Name Lamp, LED;Green;16000mcd;22mm;115VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000h
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-372-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details
Indicator - LB03KW01-5C12-JB - NKK Switches
Specs
LED Color Red
Voltage type DC DC
Rated Voltage 12 volts
View Details
5 suppliers