SloanLED Lamp, LED;Green;16000mcd;22mm;24VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000hr 951GG3D

Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.
Description
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;Green;16000mcd;22mm;24VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000hr - 70015156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;Green;16000mcd;22mm;24VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000hr
70015156
Lamp, LED;Green;16000mcd;22mm;24VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000hr 70015156
Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different colors.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015156
Product Name Lamp, LED;Green;16000mcd;22mm;24VDC/VAC;20mA;525nm;60deg;-30degC;80degC;100000hr
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB04KW016B - NKK Switches
Specs
LED Color White
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
5 suppliers
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details