SloanLED INDICATOR, T-1 3/4 PANEL MOUNT, NICKEL PLATED SOCKET 855-SI

Description
Mounting Hole Size: 27⁄64" diameter. 17⁄32" suggest minimum center to center spacing. Order separately T-1 3⁄4" flanged based lamp, Model 510 on page . Model 855 socket; standard lens in transparent or translucent material. Socket: nickel-plated. Hardware: hex nut, black nylon insulator and terminal lug. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Description
Mounting Hole Size: 27⁄64" diameter. 17⁄32" suggest minimum center to center spacing. Order separately T-1 3⁄4" flanged based lamp, Model 510 on page . Model 855 socket; standard lens in transparent or translucent material. Socket: nickel-plated. Hardware: hex nut, black nylon insulator and terminal lug. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, T-1 3/4 PANEL MOUNT, NICKEL PLATED SOCKET - 70015140 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, T-1 3/4 PANEL MOUNT, NICKEL PLATED SOCKET
70015140
INDICATOR, T-1 3/4 PANEL MOUNT, NICKEL PLATED SOCKET 70015140
Mounting Hole Size: 27⁄64" diameter. 17⁄32" suggest minimum center to center spacing. Order separately T-1 3⁄4" flanged based lamp, Model 510 on page . Model 855 socket; standard lens in transparent or translucent material. Socket: nickel-plated. Hardware: hex nut, black nylon insulator and terminal lug. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Mounting Hole Size: 27⁄64" diameter. 17⁄32" suggest minimum center to center spacing. Order separately T-1 3⁄4" flanged based lamp, Model 510 on page . Model 855 socket; standard lens in transparent or translucent material. Socket: nickel-plated. Hardware: hex nut, black nylon insulator and terminal lug.

  • Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated)
  • Model 855 Uses LED Lamps with 1000,000 Hours of Illumination
  • Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies
  • Front Mount Indicators with Reflector, Model 621
  • Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205
  • Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70015140
Product Name INDICATOR, T-1 3/4 PANEL MOUNT, NICKEL PLATED SOCKET
Lamp Base(s) T-1 3/4 Midget Flange
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 205928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
GU24 Lampholders - LH-21WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 75 watts
View Details