The UltraBRITE-Mini Integrated LED Cluster Lamp is a fully integrated solution for decorative lighting applications. Comprised of a cluster of nine, high-brightness, 5 mm, LEDs and an on-board controller with a reliable moisture-resistant coating. The on-board color-controller allows the selection of white, cyan, magenta, blue, yellow, green or red colors as well as white strobe or color wheel effects.
12 VAC Operation
200 mA Typical Maximum Current
1.3" Diameter PCB
1.75" Fixture Depth
Bi-Pin Contacts for Simple Incandescent Replacement/Retrofit
ting into a Standard Bulb Socket
Works Well with 2" to 5" Lenses
The UltraBRITE-Mini Integrated LED Cluster Lamp is a fully integrated solution for decorative lighting applications. Comprised of a cluster of nine, high-brightness, 5 mm, LEDs and an on-board controller with a reliable moisture-resistant coating. The on-board color-controller allows the selection of white, cyan, magenta, blue, yellow, green or red colors as well as white strobe or color wheel effects.
- 12 VAC Operation
- 200 mA Typical Maximum Current
- 1.3" Diameter PCB
- 1.75" Fixture Depth
- Bi-Pin Contacts for Simple Incandescent Replacement/Retrofitting into a Standard Bulb Socket
- Works Well with 2" to 5" Lenses