SloanLED Indicator,Pnl-Mnt;LED, Front Panel Mount, T-1, Red, 28 Volt, 6 Inch Wire Leads 621-281

Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED, Front Panel Mount, T-1, Red, 28 Volt, 6 Inch Wire Leads - 70015607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED, Front Panel Mount, T-1, Red, 28 Volt, 6 Inch Wire Leads
70015607
Indicator,Pnl-Mnt;LED, Front Panel Mount, T-1, Red, 28 Volt, 6 Inch Wire Leads 70015607
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads.

  • Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated)
  • Model 855 Uses LED Lamps with 1000,000 Hours of Illumination
  • Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies
  • Front Mount Indicators with Reflector, Model 621
  • Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205
  • Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015607
Product Name Indicator,Pnl-Mnt;LED, Front Panel Mount, T-1, Red, 28 Volt, 6 Inch Wire Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 105146 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Specs
Lamp Type LED Lamps
View Details