SloanLED Indicator,Pnl-Mnt;INDICATOR, FRONT MOUNT LED, METAL BODIED, 24V, ULTRA GREEN 621-245

Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, FRONT MOUNT LED, METAL BODIED, 24V, ULTRA GREEN - 70015617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, FRONT MOUNT LED, METAL BODIED, 24V, ULTRA GREEN
70015617
Indicator,Pnl-Mnt;INDICATOR, FRONT MOUNT LED, METAL BODIED, 24V, ULTRA GREEN 70015617
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads.

  • Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated)
  • Model 855 Uses LED Lamps with 1000,000 Hours of Illumination
  • Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies
  • Front Mount Indicators with Reflector, Model 621
  • Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205
  • Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015617
Product Name Indicator,Pnl-Mnt;INDICATOR, FRONT MOUNT LED, METAL BODIED, 24V, ULTRA GREEN
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details