SloanLED Indicator,Pnl-Mnt;T-1 LED MODEL 621 PANEL FRONT MOUNT, RED, 2VDC, 6" WIRE LEADS 621-21

Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;T-1 LED MODEL 621 PANEL FRONT MOUNT, RED, 2VDC, 6
Fort Worth, TX, USA
Indicator,Pnl-Mnt;T-1 LED MODEL 621 PANEL FRONT MOUNT, RED, 2VDC, 6" WIRE LEADS
70015591
Indicator,Pnl-Mnt;T-1 LED MODEL 621 PANEL FRONT MOUNT, RED, 2VDC, 6" WIRE LEADS 70015591
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads.

  • Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated)
  • Model 855 Uses LED Lamps with 1000,000 Hours of Illumination
  • Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies
  • Front Mount Indicators with Reflector, Model 621
  • Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205
  • Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015591
Product Name Indicator,Pnl-Mnt;T-1 LED MODEL 621 PANEL FRONT MOUNT, RED, 2VDC, 6" WIRE LEADS
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type Incandescent Lamps
LED Color Yellow; Yellow
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Specs
Lamp Type LED Lamps
View Details