SloanLED Indicator,Pnl-Mnt;LED;ULTRA GREEN;12 VDC; 6mm;Metal;26 AWG Terminals 621-125

Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Description
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;ULTRA GREEN;12 VDC; 6mm;Metal;26 AWG Terminals - 70015614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;ULTRA GREEN;12 VDC; 6mm;Metal;26 AWG Terminals
70015614
Indicator,Pnl-Mnt;LED;ULTRA GREEN;12 VDC; 6mm;Metal;26 AWG Terminals 70015614
Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads. Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106

Reflector engineered to allow maximum light distribution. Mounting Hole Dia.: 0.236" (6 mm). For panel thickness up to 0.156" (3.97 mm). Metal thread body with 6" wire leads.

  • Sturdy Housings in Aluminum or Brass (Chrome and Nickel-Plated)
  • Model 855 Uses LED Lamps with 1000,000 Hours of Illumination
  • Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies
  • Front Mount Indicators with Reflector, Model 621
  • Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205
  • Rear Mount Indicator for Easy Installation After Cable Assembly, Model 106
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015614
Product Name Indicator,Pnl-Mnt;LED;ULTRA GREEN;12 VDC; 6mm;Metal;26 AWG Terminals
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details