SloanLED Lamp;T1-3/4 MIDGET FLANGE BASE, 5V, AMBER LED 510-54

Description
The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches and indictors using T-1 3/4 flange base lamps Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918
Description
The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches and indictors using T-1 3/4 flange base lamps Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918

Suppliers

Company
Product
Description
Supplier Links
Lamp;T1-3/4 MIDGET FLANGE BASE, 5V, AMBER LED - 70015494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;T1-3/4 MIDGET FLANGE BASE, 5V, AMBER LED
70015494
Lamp;T1-3/4 MIDGET FLANGE BASE, 5V, AMBER LED 70015494
The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches and indictors using T-1 3/4 flange base lamps Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918

The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor.
Features

  • For use in switches and indictors using T-1 3/4 flange base lamps
  • Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015494
Product Name Lamp;T1-3/4 MIDGET FLANGE BASE, 5V, AMBER LED
Base Type Midget Flange
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 1846993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type E40
Diameter 87 mm (3.43 inch)
Maximum Overall Length 9.72 inch (247 mm)
View Details