SloanLED Lamp, LED;T-1-3/4;Green;2200mcd;Midget Flange;0.25In.;575;30deg;0.625In.;510 Ser 510-285

Description
The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches and indictors using T-1 3/4 flange base lamps Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918
Description
The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches and indictors using T-1 3/4 flange base lamps Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918

Suppliers

Company
Product
Description
Supplier Links
Lamp, LED;T-1-3/4;Green;2200mcd;Midget Flange;0.25In.;575;30deg;0.625In.;510 Ser - 70015506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, LED;T-1-3/4;Green;2200mcd;Midget Flange;0.25In.;575;30deg;0.625In.;510 Ser
70015506
Lamp, LED;T-1-3/4;Green;2200mcd;Midget Flange;0.25In.;575;30deg;0.625In.;510 Ser 70015506
The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches and indictors using T-1 3/4 flange base lamps Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918

The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor.
Features

  • For use in switches and indictors using T-1 3/4 flange base lamps
  • Direct replacement for: 327, 328, 330, 332, 345, 349, 350, 356, 377, 380, 381, 382, 387, 394, 8918
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015506
Product Name Lamp, LED;T-1-3/4;Green;2200mcd;Midget Flange;0.25In.;575;30deg;0.625In.;510 Ser
Base Type Midget Flange
Unlock Full Specs
to access all available technical data