SloanLED Indicator,Pnl-Mnt;LED;Amber;1/2In;5VDC;T 1-3/4;Snap;6In Wire;Nylon;1/8In;20mA 5002-546

Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Amber;1/2In;5VDC;T 1-3/4;Snap;6In Wire;Nylon;1/8In;20mA - 70015767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Amber;1/2In;5VDC;T 1-3/4;Snap;6In Wire;Nylon;1/8In;20mA
70015767
Indicator,Pnl-Mnt;LED;Amber;1/2In;5VDC;T 1-3/4;Snap;6In Wire;Nylon;1/8In;20mA 70015767
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads.
Features

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015767
Product Name Indicator,Pnl-Mnt;LED;Amber;1/2In;5VDC;T 1-3/4;Snap;6In Wire;Nylon;1/8In;20mA
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 104525 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details