SloanLED Indicator,Pnl-Mnt;LED;Red;0.5In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.79In.;20mA 5002-2416

Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Red;0.5In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.79In.;20mA - 70015772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;0.5In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.79In.;20mA
70015772
Indicator,Pnl-Mnt;LED;Red;0.5In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.79In.;20mA 70015772
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads.
Features

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015772
Product Name Indicator,Pnl-Mnt;LED;Red;0.5In.;T-1-3/4;24VDC;6In.Wire Lead;Snap;0.79In.;20mA
Lamp Type LED Lamps
LED Color Red
Terminal Type Wire Leads
Width 15.49 mm (0.6100 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details