SloanLED Indicator,Pnl-Mnt;1/2" SNAP LED,QUICK CONNECT TERMINATION,12V,AMBER LENS 5002-124QC

Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;1/2" SNAP LED,QUICK CONNECT TERMINATION,12V,AMBER LENS
70015684
Indicator,Pnl-Mnt;1/2" SNAP LED,QUICK CONNECT TERMINATION,12V,AMBER LENS 70015684
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads.
Features

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015684
Product Name Indicator,Pnl-Mnt;1/2" SNAP LED,QUICK CONNECT TERMINATION,12V,AMBER LENS
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details