SloanLED Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 120VAC, YELLOW LENS 5002-12036

Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors
Description
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;INDICATOR, 1/2
Fort Worth, TX, USA
Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 120VAC, YELLOW LENS
70015961
Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 120VAC, YELLOW LENS 70015961
Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads. Features Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001 Variety of Mounting Hole Sizes Available in a Variety of Colors

Snap-mount LED light. Mounting Hole Dia.: 0.500" (12.7 mm). Rugged nylon body, Lexan lens. Large 5 mm LED. Available in 0.187" Q.C. terminals or 6" leads.
Features

  • Black Nylon Bodies Frame Light for Maximum Brightness and Neat Panel Appearance
  • Snap-In or Screw Based Housings Allow for Flexibility in Design and Result in Ease of Installation
  • Long Life LEDs for Model 5002 and Incandescent Lamps for Model 5001
  • Variety of Mounting Hole Sizes
  • Available in a Variety of Colors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70015961
Product Name Indicator,Pnl-Mnt;INDICATOR, 1/2" SNAP MOUNT LED, 6" LEADS, 120VAC, YELLOW LENS
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details